Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
3,160
in stock
|
Buy Now | |
element14
from US$0.44
|
3,160
in stock
|
Buy Now | |
Farnell
from US$0.44
|
3,160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
898
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
898
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
898
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .87g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Offset |
Wire Insulation Diameter | .063 – .13in, 1.6 – 3.302mm |
Wire Size | 16AWG, 1.25 – 1.4mm², 2800CMA |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 19.43mm, .765in |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Support Style | Insulation Restriction |
Sealable | No |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Shape Description | RING-042 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | element14 |
Terminals RING STUD 6 16AWG | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.4mm2 | Distrelec |
Ring terminal,PIDG,blue/blue,AWG 16,M3.5 | RS |
Ring Terminal Connector 6 Stud Circular 16 AWG Crimp | Future Electronics |
PIDG Ring Tongue Terminal 16AWG 19.43mm 6.35mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, blue/blue, AWG 16,M3.5 | TE Connectivity 2-320561-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-320561-3?
Additional datasheets, footprints and schematics for 2-320561-3 are listed on our Part Details page. You can also find images and similar parts to 2-320561-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320561-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320561-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320561-3 fall under?
The 2-320561-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320561-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320561-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320561-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320561-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2-320561-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320561-3 often in real-time on the comparison pages.
What if I can't find stock of 2-320561-3?
You can fill out our help required form which you can use to request a quote for 2-320561-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.