Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 30 |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Connector System | Wire-to-Board |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
622-3041Lf=Fskt Idc S 30 30Au |Amp Te Connectivity 2-1658527-7 | Newark Electronics |
Headers&Wire Housings FSKT IDC S 30 30AU PL | Rapid Electronics |
TE Connectivity 622-3041LF FSKT IDC S 30 30AU Board Conn | Distrelec |
Conn IDC Connector RCP 30 POS 2.54mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | 622 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | 622 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-1658527-7?
Additional datasheets, footprints and schematics for 2-1658527-7 are listed on our Part Details page. You can also find images and similar parts to 2-1658527-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1658527-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1658527-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1658527-7 fall under?
The 2-1658527-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1658527-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1658527-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1658527-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1658527-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-1658527-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1658527-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1658527-7?
You can fill out our help required form which you can use to request a quote for 2-1658527-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.