1-104128-2

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-104128-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-104128-2
Series Information for 1-104128-2 - TE Connectivity
  • Status: Active
  • Product Code: 0351
  • Global Product Line: 040
  • GPL Description: Data and Devices

Description

30 LOPRO HDR SP 30DP LATCH

Specifications

Daisy Chain:
With
Post Size:
.64mm, .025in
Connector Profile:
Low
Number of Rows:
2
Number of Positions:
30
Ejection Latches:
With
PCB Mount Orientation:
Vertical
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material:
Gold, Gold Flash
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Shape & Form:
Square
端子の下地めっきの材料:
Nickel
Contact Termination Area Plating Thickness:
100µin, 2.54µm
Contact Termination Area Plating Material:
Gold Flash
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
30 – 30µin
Contact Design:
Solder Dip
Contact Underplating Material:
Nickel
Contact Type:
Pin
Shrouded End Dimension:
3.81mm, .15in
Row-to-Row Spacing:
2.54mm, .1in
コネクタの高さ:
9.77mm
Connector Height:
.38in, 9.77mm
Connector Length:
1.8in, 45.72mm
Insulation Resistance:
5000MΩ
Centerline (Pitch):
2.54mm, .1in
Housing Color:
Black
Housing Material:
Nylon - GF
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Mating Retention Type:
Latch
Connector Mounting Type:
Board Mount
Polarization:
With
Mating Alignment Type:
Dual Polarizing Bar, Center
Mating Retention:
With
PCB Mount Retention:
Without
PCB Mount Alignment:
With
Mating Alignment:
With
Circuit Application:
Signal
Packaging Quantity:
48
Packaging Method:
Tray
実装方法:
Tray
Header Type:
Pin Header
Connector & Housing Type:
Receptacle
Connector Type:
Header
製品タイプ:
Connector
Connector System:
Board-to-Board
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
3.05mm, .12in
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-85 – 221°F, -65 – 105°C
Temperature Rating:
Standard

Compatibility

  • Compatible Parts: 2-1658527-7
  • Lead free solder process: Not solder process capable

Alternate Descriptions

Newark Electronics
30 LOPRO HDR SP 30DP LATCH ROHS COMPLIANT: NO
Avnet America
Conn Ejector Header HDR 30 POS 2.54mm Solder ST Thru-Hole
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 30 LOPRO HDR SP 30DP LATCH