Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
1
in stock
|
Buy Now | |
Sager
from US$1.21
|
200
in stock
|
Buy Now | |
RS
from US$2.04
|
80
in stock
|
Buy Now | |
TE Store
from US$4.68
|
22
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
1
in stock
|
Buy Now | |
element14
from US$2.72
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now |
Product Weight | 1.071oz, 27.2g |
---|---|
Number of Circuits | 1 |
Gauge Type | A6 & 5.1 mm Dia. |
Block Configuration | Feed-Through |
Number of Positions | 2 |
Number of Levels | 1 |
Main Circuit Capacity - Twin Ferrule per Spring Clamp | 20 – 12AWG, .5 – 4mm² |
Product Length | 47.5mm |
Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp | .5 – 10mm² |
Product Depth | 47.5mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp | 20 – 8AWG, .5 – 10mm² |
Wire Stripping Length | 15mm, .591in |
Rated Cross Section | 10mm², 6AWG |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp | 20 – 6AWG |
Tool Size | 4mm, .157in |
Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp | .5 – 10mm², 20 – 8AWG |
Product Height | 82.5mm |
Product Spacing | .394in, 10mm |
主回路容量 - スプリング クランプあたり 1 つの剛性より線導体 | .5 – 16mm² |
Dielectric Test Voltage | 2200V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Operating Voltage Rating (UL & CSA) (Max) - Main Circuit | 600V |
Power Loss | 1.8W |
Current Rating (IEC) | 57A |
Current Rating (UL) | 55A |
Current Rating (CSA) | 55A |
Short-Time Withstanding Current Rating @ 1s | 1200A |
Voltage Rating (CSA) | 600V |
Voltage Rating (IEC) | 1000V |
Housing Color | Gray |
Housing Material | Polyamide |
IP Rating | IP20 |
UL Flammability Rating | UL 94V-0 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | PI-Spring Terminal Block |
Storage Temperature Range | -55 – 110°C, -67 – 230°F |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
DIN Rail Terminal Blocks ZK10 | Sager |
ZK10 PI-Spring clamp - Grey | RS |
ZK10 Block Function: Feed-Through Modular Terminal Block Product Type: PI-Spring Terminal Block Primary Product Color: Gray Product Spacing: .394 in Product Spacing: 10 mm Feed-Through PI-Spring Terminal Block Gray .394" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK710010R0000 | Internal Number: 1SNK710010R0000 | TE Connectivity | TE Store |
Terminal Block, PI-Spring, Feed-Through, 2-P, A6 & 5.1 mm Dia, SNK Series | TE Connectivity 1SNK710010R0000 | RS Americas |
Terminal Block, Dinrail, 2Pos, 6Awg Rohs Compliant: Yes |Entrelec Te Connectivity 1SNK710010R0000 | Newark Electronics |
TERMINAL BLOCK, DINRAIL, 2POS, 6AWG | element14 |
ZK10 TRM BLK,SPRNG CLMP,GRY | Heilind Electronics |
Feed-Through Spring Clamp Terminal Block 1-Level 6AWG 10mm² DIN Rail Mount Gray Box | Avnet America |
ZK10 Reihenklemme | Boersig |
Where can I find additional details, specifications and documents for a 1SNK710010R0000?
Additional datasheets, footprints and schematics for 1SNK710010R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK710010R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK710010R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK710010R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK710010R0000 fall under?
The 1SNK710010R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK710010R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK710010R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK710010R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK710010R0000 have stock available?
Authorised distributors including Sager, RS, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 1SNK710010R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK710010R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK710010R0000?
You can fill out our help required form which you can use to request a quote for 1SNK710010R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.