Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.66
|
156
in stock
|
Buy Now | |
Future Electronics
from US$2.52
|
2,720
in stock
|
Buy Now | |
TTI Europe
from US$1.70
|
2,380
in stock
|
Buy Now | |
Boersig
from US$2.30
|
452
in stock
|
Buy Now | |
RS
from US$2.95
|
325
in stock
|
Buy Now | |
element14
from US$3.60
|
156
in stock
|
Buy Now | |
TE Store
from US$6.30
|
149
in stock
|
Buy Now | |
Sager
from US$2.41
|
100
in stock
|
Buy Now | |
RS Americas
from US$6.00
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$3.90
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$2.96
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now |
Product Weight | 12.1g, .476oz |
---|---|
Number of Circuits | 1 |
Number of Positions | 2 |
Gauge Type | A3-B3 |
Number of Levels | 1 |
Block Configuration | Ground |
Main Circuit Capacity - 1 Flexible Conductor per Screw Clamp | .22 – 4mm², 24 – 12AWG |
Rated Cross Section | 12AWG, 4mm² |
Tool Size | .138in, 3.5mm |
Product Length | 1.87in, 47.4mm |
Main Circuit Capacity - 1 Non-Insulated Ferrule per Screw Clamp | .22 – 4mm², 24 – 12AWG |
Wire Stripping Length | 10.5mm, .413in |
Product Spacing | 5.2mm, .205in |
Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp | .22 – 2.5mm², 24 – 14AWG |
Product Depth | 47.4mm |
Product Height | 59.5mm |
Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp | 24 – 12AWG, .2 – 4mm² |
Dielectric Test Voltage | 2200V |
Impulse Withstanding Voltage Rating (IEC) | 8000V |
Short-Time Withstanding Current Rating @ 1s | 480A |
Housing Color | Green & Yellow |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
IP Rating | IP20 |
DIN Rail Mounting Type | TH35-7.5, TH35-15 |
Connector Mounting Type | DIN Rail |
Modular Terminal Block Product Type | Screw Clamp Terminal Block |
Storage Temperature Range | -67 – 230°F, -55 – 110°C |
Installation Temperature Range | 23 – 104°F, -5 – 40°C |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
2 Position 5.2 mm Pitch DIN Rail Modular Terminal Block | Future Electronics |
ZS4-PE Schutzleiter-Reihenklemme | Boersig |
4mm² Ground | RS |
TERMINAL BLOCK, DIN RAIL, 2WAY, 12AWG | element14 |
ZS4-PE Block Function: Ground Modular Terminal Block Product Type: Screw Clamp Terminal Block Primary Product Color: Green & Yellow Product Spacing: .205 in Product Spacing: 5.2 mm Ground Screw Clamp Terminal Block Green & Yellow .205" | Din Rail Terminal Blocks & Panel Mount Block | Part Number: 1SNK505150R0000 | Internal Number: 1SNK505150R0000 | Green / Yellow | TE Store |
DIN Rail Terminal Blocks ZS4-PE | Sager |
Terminal Block Connector, Ground, Screw Clamp, 5.2mm Spacing, SNK Series | TE Connectivity 1SNK505150R0000 | RS Americas |
Terminal Block, Din-Rail, 2Pos, 12Awg | Newark Electronics |
Modular Terminal Block 4mm2 1 Deck(s) | Rapid Electronics |
Ground Screw Clamp Terminal Block 1-Level 12AWG 4mm� DIN Rail Mount Green-Yellow Box | Avnet Abacus |
Ground Screw Clamp Terminal Block 1-Level 12AWG 4mm² DIN Rail Mount Green-Yellow Box | Avnet America |
Where can I find additional details, specifications and documents for a 1SNK505150R0000?
Additional datasheets, footprints and schematics for 1SNK505150R0000 are listed on our Part Details page. You can also find images and similar parts to 1SNK505150R0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1SNK505150R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1SNK505150R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1SNK505150R0000 fall under?
The 1SNK505150R0000 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1SNK505150R0000 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1SNK505150R0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1SNK505150R0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1SNK505150R0000 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Boersig, RS and element14 have stock available or on a lead time for 1SNK505150R0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1SNK505150R0000 often in real-time on the comparison pages.
What if I can't find stock of 1SNK505150R0000?
You can fill out our help required form which you can use to request a quote for 1SNK505150R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.