Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Height | 9.7mm, .382in |
Length | 1.082in, 27.5mm |
Width | 26mm, 1.02in |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5.5mm, .217in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Container |
Packaging Quantity | 1000 |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors Mcp2.8 Bu-Geh 3P |Amp Te Connectivity 1-968976-1 | Newark Electronics |
Conn Housing RCP 3 POS 5.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-968976-1?
Additional datasheets, footprints and schematics for 1-968976-1 are listed on our Part Details page. You can also find images and similar parts to 1-968976-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968976-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968976-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968976-1 fall under?
The 1-968976-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968976-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968976-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968976-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968976-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 1-968976-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968976-1 often in real-time on the comparison pages.
What if I can't find stock of 1-968976-1?
You can fill out our help required form which you can use to request a quote for 1-968976-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.