Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.62
|
34
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
12,089
in stock
|
Buy Now | |
Rapid Electronics
from US$3.00
|
12,080
in stock
|
Buy Now | |
Distrelec
from US$2.41
|
12,076
in stock
|
Buy Now | |
Boersig
from US$1.52
|
6,981
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
608
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
500
in stock
|
Buy Now | |
element14
from US$3.21
|
275
in stock
|
Buy Now | |
Farnell
from US$2.07
|
275
in stock
|
Buy Now | |
RS Americas
from US$2.99
|
249
in stock
|
Buy Now | |
Conrad
from US$3.63
|
107
in stock
|
Buy Now | |
Heilind Electronics
from US$2.14
|
48
in stock
|
Buy Now | |
Dalroad Norslo
from US$2.45
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.14
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$3.96
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,500
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$3.15
|
-
|
Buy Now | |
TE Store
from US$1.53
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Color | Black |
Body Material | Other |
Cable Exit Angle | 180° |
Blank Cavity Position | 3, 4 |
Number of Positions | 4 |
Mating Pin Diameter | 2.5mm, .098in |
Length | 31mm, 1.22in |
Height | 1.291in, 32.8mm |
Nominal Voltage Architecture | 42V, 24V, 48V, 12V |
Centerline (Pitch) | 7mm, .276in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
TE 1-967325-3 Socket Housing 2.5mm 2P | Rapid Electronics |
TE Connectivity - AMP Housing 25MM BU-GEH 2P | Distrelec |
Connector: circular | Transfer Multisort Elektronik |
Circular Connector, Receptacle, 2Pos | Newark Electronics |
SOCKET HOUSING, 2WAY | element14 |
DIN 72585 IP67 cable socket 30A 2 Way | TE Connectivity 1-967325-3 | RS Americas |
These connectors are characterized by efficient processing, high stress and excellent electrical properties. Easy application, connector for single hole mounting provided. Typical application: sensors, solenoid valves or power supply. | Conrad |
2,5MM BU-GEH 2P | Heilind Electronics |
2 way DIN 72585 IP67 cable socket,30A | RS |
2 Position 2.5mm Housing | Dalroad Norslo |
Conn Housing RCP 4 POS 7mm Crimp ST Loose Piece | Avnet Abacus |
4 Position Female Plug Wire to Wire Circular Connector Housing | Future Electronics |
2,5MM BU-GEH 2P Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.5 mm .098" Wire-to-Wire | Circular Din Housing | Part Number: 1-967325-3 | Internal Number: 1-967325-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 5A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insulation Resistance | 10µohm |
No. of Positions | 2Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 1-967325-3?
Additional datasheets, footprints and schematics for 1-967325-3 are listed on our Part Details page. You can also find images and similar parts to 1-967325-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967325-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967325-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967325-3 fall under?
The 1-967325-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967325-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967325-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967325-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967325-3 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and Transfer Multisort Elektronik have stock available or on a lead time for 1-967325-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967325-3 often in real-time on the comparison pages.
What if I can't find stock of 1-967325-3?
You can fill out our help required form which you can use to request a quote for 1-967325-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.