Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Boersig
from US$0.16
|
111,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Typical Current Rating | 30A |
---|---|
Contact Termination Area Plating Material | Silver (Ag) |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2mm |
Wire Size Search | .5mm², .6mm², 1mm², .75mm², .85mm² |
Wire Size | .5 – 1mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
FLACHSTECKER2,8X0,8 | Boersig |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
|Amp Te Connectivity 1-962841-2 | Newark Electronics |
TAB 2.8x0.8 CONTACT CS SRC Ag, Timer - Terminals | Future Electronics |
CONTACT, PIN, 0.5-1MM2, CRIMP | element14 |
TIMER CONTACT MALE AWG20-17 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | Silver Plated Contacts |
For Use With | AMP Junior Power Timer Series Housing Connectors |
Wire Size AWG Min | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-962841-2?
Additional datasheets, footprints and schematics for 1-962841-2 are listed on our Part Details page. You can also find images and similar parts to 1-962841-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962841-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962841-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962841-2 fall under?
The 1-962841-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-962841-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962841-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962841-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962841-2 have stock available?
Authorised distributors including Boersig, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-962841-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962841-2 often in real-time on the comparison pages.
What if I can't find stock of 1-962841-2?
You can fill out our help required form which you can use to request a quote for 1-962841-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.