Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.63
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Silver (Ag) |
Typical Current Rating | 12A |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Receptacle |
Wire Size Search | .5mm² |
Wire Insulation Diameter | 1.4 – 1.6mm, .055 – .063in |
Wire Size | .5mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Sealable | No |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Mcon 2.8 Terminal - Ll |Amp Te Connectivity 1563719-3 | Newark Electronics |
Automotive Terminals MCON 2.8 TERMINAL - LL | Rapid Electronics |
TE Connectivity MCON 2.8 TERMINAL - LL Connector Accesso | Distrelec |
CONTACT, SOCKET, CRIMP, 0.5MM2 | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1563719-3?
Additional datasheets, footprints and schematics for 1563719-3 are listed on our Part Details page. You can also find images and similar parts to 1563719-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1563719-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1563719-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1563719-3 fall under?
The 1563719-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1563719-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1563719-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1563719-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1563719-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1563719-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1563719-3 often in real-time on the comparison pages.
What if I can't find stock of 1563719-3?
You can fill out our help required form which you can use to request a quote for 1563719-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.