Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
1,655
in stock
|
Buy Now | |
TE Store
from US$0.22
|
2,048
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,655
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,655
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 0 |
Number of Positions | 2 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Length | 19.3mm, .76in |
Height | .28in, 7mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 300VAC |
Centerline (Pitch) | .312in, 7.92mm |
Housing Color | Yellow |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention Type | Latch |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Contact Type | Socket |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
U/POWER PLUG HSG 2P 7.29MM Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 7.92 mm Housing Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 178125-4 | Internal Number: 178125-4 | 7.92 mm | TE Connectivity | TE Store |
Automotive Connectors U/PWR PLG HSG 2P 7.29MM | Rapid Electronics |
TE Connectivity - AMP PWR CONN U/POWER PLUG HSG 2P 7.29MM | Distrelec |
PLUG HOUSING, 2POS, PA 6.6, YELLOW | Farnell |
U/Power Plug Hsg 2P 7.29Mm |Amp Te Connectivity 178125-4 | Newark Electronics |
Conn Housing PL 2 POS 3.96mm Crimp ST Cable Mount Loose Piece | Avnet America |
AMP Universal Power Series 3.96mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 178125-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal Power Series |
RoHS: | Unknown |
Product Range | Universal Power Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 7.92mm |
For Use With | AMP Universal Power Series 175152 175151 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 178125-4?
Additional datasheets, footprints and schematics for 178125-4 are listed on our Part Details page. You can also find images and similar parts to 178125-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 178125-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 178125-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 178125-4 fall under?
The 178125-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 178125-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 178125-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 178125-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 178125-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 178125-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 178125-4 often in real-time on the comparison pages.
What if I can't find stock of 178125-4?
You can fill out our help required form which you can use to request a quote for 178125-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.