Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0175658-1 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
544
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
2,391
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
2,391
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
2,391
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
2,391
in stock
|
Buy Now | |
element14
from US$0.64
|
544
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | 1.7mm, .07in |
Length | 21.3mm, .838in |
Height | 26mm, 1.02in |
Width | .85in, 21.6mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Strain Relief | No |
Row-to-Row Spacing | .232in, 5.9mm |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 070 Mlc W-W Plug Hsg 6P Rohs Compliant: Yes |Amp Te Connectivity 175658-1 | Newark Electronics |
Automotive Connectors 070 MLC W-W PLUG HSG 6P | Rapid Electronics |
TE Connectivity Conn Housing PL 6 POS Crimp ST Cable Mount White Bag Automotive | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
Conn Housing PL 6 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 175658-1?
Additional datasheets, footprints and schematics for 175658-1 are listed on our Part Details page. You can also find images and similar parts to 175658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175658-1 fall under?
The 175658-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 175658-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175658-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 175658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175658-1 often in real-time on the comparison pages.
What if I can't find stock of 175658-1?
You can fill out our help required form which you can use to request a quote for 175658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.