Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
650
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Yellow |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.8mm, .071in |
Height | 15.9mm, .626in |
Width | .685in, 17.4mm |
Length | 21.6mm, .85in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn 070 Mlc W-W Plug Hsg 4P Yellow |Amp Te Connectivity 174922-7 | Newark Electronics |
Automotive Conn 070 MLC W-W PLUG HSG 4P YELLOW | Rapid Electronics |
TE Connectivity - AMP Housing 070 MLC W-W PLUG HSG 4P YELLOW | Distrelec |
Conn Housing PL 4 POS 3.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 174922-7?
Additional datasheets, footprints and schematics for 174922-7 are listed on our Part Details page. You can also find images and similar parts to 174922-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174922-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174922-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174922-7 fall under?
The 174922-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174922-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174922-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174922-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174922-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 174922-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174922-7 often in real-time on the comparison pages.
What if I can't find stock of 174922-7?
You can fill out our help required form which you can use to request a quote for 174922-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.