Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174465-1 |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
1,190
in stock
|
Buy Now | |
element14
from US$1.31
|
1,190
in stock
|
Buy Now | |
Farnell
from US$0.85
|
1,190
in stock
|
Buy Now | |
TE Store
from US$0.62
|
247
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | White |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | .85in, 21.6mm |
Length | 28.4mm, 1.12in |
Width | .984in, 25mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, .138in, 3.5mm, 3mm |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Housing, Plug, 10Pos, White Rohs Compliant: Yes |Amp Te Connectivity 174465-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 10POS, WHITE | element14 |
070 MULTILOCK 10P B DOUBLE Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 10 Sealable: No Multilock & Connector Housing | 1.8 mm .071" Wire-to-Wire 10 | Part Number: 174465-1 | Internal Number: 174465-1 | Alias Number: 0-0174465-1 | TE Connectivity | TE Store |
10-way Multilock 070 2-row plug housing | RS |
Conn Housing PL 10 POS Crimp ST | Avnet America |
MULTILOCK 070 Series 10 Way 2 Row Male Straight PCB Housing | TE Connectivity 174465-1 | RS Americas |
Multilock Connector System, 1.8 mm width, 10 positions, not sealed, no hybrid connector, operating termperature(F): 158,167,176,185,194,212,221 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 174465-1?
Additional datasheets, footprints and schematics for 174465-1 are listed on our Part Details page. You can also find images and similar parts to 174465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174465-1 fall under?
The 174465-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174465-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174465-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 174465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174465-1 often in real-time on the comparison pages.
What if I can't find stock of 174465-1?
You can fill out our help required form which you can use to request a quote for 174465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.