Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
115
in stock
|
Buy Now | |
Boersig
from US$0.85
|
3,024
in stock
|
Buy Now | |
TE Store
from US$0.57
|
1,772
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
1,377
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
754
in stock
|
Buy Now | |
element14
from US$0.75
|
754
in stock
|
Buy Now | |
Farnell
from US$0.78
|
754
in stock
|
Buy Now | |
RS Americas
from US$0.86
|
558
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
476
in stock
|
Buy Now | |
Distrelec
from US$0.93
|
316
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
111
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
100
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.02
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
6
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .039in, 1mm |
Width | .909in, 23.1mm |
Height | .744in, 18.9mm |
Length | 18.5mm, .728in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, .197in, 5mm, 3mm |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 MULTILOCK PLUG 16P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1 mm Mating Tab Width: .039 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 16 Housing for Female Terminals 1 mm .039" Wire-to-Device | Multilock & Connector Housing | Part Number: 174046-2 | Internal Number: 174046-2 | TE Connectivity | TE Store |
Automotive Connectors 040 MULTILOCK PLUG 1 | Rapid Electronics |
Wire-To-Board Connector, Multi-Lock 40 Series, Plug, 16, 2.5 Mm Rohs Compliant: Yes |Amp Te Connectivity 174046-2 | Newark Electronics |
PLUG HOUSING, 16WAY | element14 |
Multilock 040 Series 2.5mm Pitch 16 Way2 Row Male Straight PCB Housing | TE Connectivity 174046-2 | RS Americas |
040 MULTILOCK PLUG 16P | Heilind Electronics |
TE Connectivity - AMP Housing, Plug, 2 Rows, 16 Poles, Black | Distrelec |
MULTILOCK 16 Position Dual Row Black Plug Housing Connector | Future Electronics |
Connector: wire-board | Transfer Multisort Elektronik |
16 way Multilock 040 cable plug housing | RS |
Connector 16 Way Black Multilok040 | Dalroad Norslo |
Conn Housing PL 16 POS 2.5mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-LOCK 40 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Plug |
Product Range | MULTI-LOCK 40 Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PCB |
Current Rating | 8A |
De-mating Force | 10N |
Insulation Resistance | 100ohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Termination Method | Wire |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 174046-2?
Additional datasheets, footprints and schematics for 174046-2 are listed on our Part Details page. You can also find images and similar parts to 174046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174046-2 fall under?
The 174046-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174046-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174046-2 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 174046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174046-2 often in real-time on the comparison pages.
What if I can't find stock of 174046-2?
You can fill out our help required form which you can use to request a quote for 174046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.