Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$2.97
|
9,243
in stock
|
Buy Now | |
Distrelec
from US$3.13
|
8,638
in stock
|
Buy Now | |
TE Store
from US$1.73
|
670
in stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
605
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
91
in stock
|
Buy Now | |
element14
from US$2.78
|
91
in stock
|
Buy Now | |
Farnell
from US$2.77
|
91
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$3.11
|
-
|
Buy Now | |
Boersig
from US$2.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Positions | 16 |
Number of Signal Positions | 16 |
Number of Sections | 1 |
Tab Width | .039in, 1mm |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Length | .854in, 21.7mm |
Profile Height from PCB | .657in, 16.7mm |
Width | 35mm, 1.378in |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Holes | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 95 |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 149°F |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Conn 040 MULTILOCK I/O CONN 16P ASSY | Rapid Electronics |
TE Connectivity - AMP PCB Conn 040 MULTILOCK I/O CONN 16PASSY | Distrelec |
040 MULTILOCK I/O CONN 16PASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 16 | Signal Header | Part Number: 174053-2 | Internal Number: 174053-2 | TE Connectivity | TE Store |
Automotive Conn, R/A, Plug, 16Pos | Newark Electronics |
AUTOMOTIVE CONN, R/A, PLUG, 16POS | element14 |
16 way r/a Multilock 040 cap housing | RS |
16 Position Dual Row 2.5 mm Pitch Right Angle Through Hole Header Connector | Future Electronics |
Conn Multilock Connector RCP 16 POS 2.5mm Solder RA Thru-Hole | Avnet America |
Multilock 040 Series 2.5mm Pitch 16 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 174053-2 | RS Americas |
Where can I find additional details, specifications and documents for a 174053-2?
Additional datasheets, footprints and schematics for 174053-2 are listed on our Part Details page. You can also find images and similar parts to 174053-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174053-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174053-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174053-2 fall under?
The 174053-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 174053-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174053-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174053-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174053-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 174053-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174053-2 often in real-time on the comparison pages.
What if I can't find stock of 174053-2?
You can fill out our help required form which you can use to request a quote for 174053-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.