Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
1,120
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
952
in stock
|
Buy Now | |
element14
from US$2.70
|
620
in stock
|
Buy Now | |
Farnell
from US$2.36
|
620
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
290
in stock
|
Buy Now | |
Distrelec
from US$4.73
|
290
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Number of Signal Positions | 16 |
Number of Sections | 1 |
Tab Width | .039in, 1mm |
Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Width | 32.5mm, 1.28in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .756in, 19.2mm |
Length | .665in, 16.9mm |
PCB 厚 (推奨) | 1.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Holes | With |
Panel Mount Feature | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 100 |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Operating Temperature (Max) | 185°F, 176°F, 105°C, 149°F, 167°F, 221°F, 194°F, 158°F, 90°C, 85°C, 65°C, 70°C, 212°F, 75°C, 80°C, 100°C |
16 way vert Multilock 040 cap housing | RS |
Automotive Connector, Plug, 16Pos, 12Vdc | Newark Electronics |
CAP HOUSING, PCB VERT 16 WAY | element14 |
Automotive Connectors 040 MLC CAP ASY V 16P | Rapid Electronics |
TE Connectivity 040 MLC CAP ASSY V 16P Automotive Connectors 040 MLC CAP ASY V 16P | Distrelec |
Multilock 040 Series 2.5mm Pitch 16 Way 2 Row Female Right Angle PCB Housing | TE Connectivity 174975-2 | RS Americas |
Conn Shrouded Header RCP 16 POS 2.5mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Receptacle |
---|---|
No. of Contacts | 16 |
No. of Rows | 2 |
Pitch Spacing | 2.5mm |
Contact Gender | Pin |
Contact Termination | Through Hole Vertical |
Contact Material | Brass |
Contact Plating | Tin |
Current Rating | 8A |
De-mating Force | 10N |
Insulation Resistance | 100ohm |
No. of Ways | 16 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 174975-2?
Additional datasheets, footprints and schematics for 174975-2 are listed on our Part Details page. You can also find images and similar parts to 174975-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174975-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174975-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174975-2 fall under?
The 174975-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 174975-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174975-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174975-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174975-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 174975-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174975-2 often in real-time on the comparison pages.
What if I can't find stock of 174975-2?
You can fill out our help required form which you can use to request a quote for 174975-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.