Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
73
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
3,546
in stock
|
Buy Now | |
Distrelec
from US$3.97
|
3,546
in stock
|
Buy Now | |
Newark Electronics
from US$2.82
|
277
in stock
|
Buy Now | |
element14
from US$2.63
|
277
in stock
|
Buy Now | |
Farnell
from US$2.44
|
277
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
215
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 28 |
Number of Rows | 2 |
Number of Sections | 2 |
Number of Positions | 28 |
Tab Width | 1mm, .039in |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
PCB Thickness (Recommended) | .063in |
PCB 厚 (推奨) | 1.6mm |
Profile Height from PCB | 19.2mm, .756in |
Length | 16.9mm, .665in |
Width | 2.008in, 51mm |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Mounting Holes | With |
PCB Mount Retention | Without |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Type | Tube |
Hybrid Header | No |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 100°C, 167°F, 149°F, 221°F, 185°F, 65°C, 70°C, 90°C, 85°C, 75°C, 194°F, 80°C, 212°F, 158°F, 176°F, 105°C |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 040 MLC CAP ASY V 28P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 040 MLC CAP ASSY V 28P | Distrelec |
Conn, Plug, 28Pos, 2.5Mm, 2Row | Newark Electronics |
CONN, PLUG, 28POS, 2.5MM, 2ROW | element14 |
28 way vert Multilock 040 cap housing | RS |
040 Series MULTILOCK 28 Position 2.5 mm Pitch Wire to Board Receptacle Connector | Future Electronics |
Conn Multilock Connector M 28 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Multilock 040 Series 2.5mm Pitch 28 Way 2 Row Male Straight PCB Housing | TE Connectivity 174979-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multi-Lock Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 28Contacts |
Gender | Plug |
Product Range | Multi-Lock Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 174979-2?
Additional datasheets, footprints and schematics for 174979-2 are listed on our Part Details page. You can also find images and similar parts to 174979-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174979-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174979-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174979-2 fall under?
The 174979-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 174979-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174979-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174979-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174979-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 174979-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174979-2 often in real-time on the comparison pages.
What if I can't find stock of 174979-2?
You can fill out our help required form which you can use to request a quote for 174979-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.