Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.88
|
449
in stock
|
Buy Now | |
Rapid Electronics
from US$2.98
|
449
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
449
in stock
|
Buy Now | |
Farnell
from US$3.08
|
360
in stock
|
Buy Now | |
TE Store
from US$1.41
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$1.76
|
-
|
Buy Now | |
TTI Europe
from US$1.98
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | Other |
Blank Cavity Position | 5, 7, 6 |
Number of Positions | 7 |
Mating Pin Diameter | .059in, 1.5mm |
Length | 1.546in, 39.2mm |
Height | 39.26mm, 1.546in |
Width | 1.732in, 44mm |
Nominal Voltage Architecture | 24V, 42V, 48V, 12V |
Operating Voltage | 48VDC |
Centerline (Pitch) | .449in, 11.4mm |
Degree of Protection | IP67, IP6K9K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box & Carton |
Packaging Quantity | 450 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors 15MM PIN HSG 5-7 POS ASSY | Rapid Electronics |
TE Connectivity Conn Circular M 7 POS Crimp ST Cable Mount Automotive Box/Carton | Distrelec |
INDUSTRIAL CIRCULAR CONNECTORS | Farnell |
1,5MM PIN HSG 5-7 POS ASSY Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 7 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Circular Din Housing | Part Number: 1718230-4 | Internal Number: 1718230-4 | TE Connectivity | TE Store |
1,5Mm Pin Hsg 5-7 Pos Assy |Te Connectivity 1718230-4 | Newark Electronics |
1,5MM PIN HSG 5-7 POS ASSY | TE Connectivity 1718230-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1718230-4?
Additional datasheets, footprints and schematics for 1718230-4 are listed on our Part Details page. You can also find images and similar parts to 1718230-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718230-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718230-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718230-4 fall under?
The 1718230-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718230-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718230-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718230-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718230-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1718230-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718230-4 often in real-time on the comparison pages.
What if I can't find stock of 1718230-4?
You can fill out our help required form which you can use to request a quote for 1718230-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.