Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
967
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
25,537
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
10,500
in stock
|
Buy Now | |
Boersig
from US$0.31
|
10,239
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
3,065
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
1,646
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
1,646
in stock
|
Buy Now | |
Farnell
from US$0.50
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
355
in stock
|
Buy Now | |
Conrad
from US$0.50
|
207
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 3, 2 |
Cable Bundle Diameter | 9.9mm, .39in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1500 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors COVER MIXED 1 80 2-3POS BK | Rapid Electronics |
TE Connectivity Connector Accessories Cover Straight Polyamide Black Automotive Box | Distrelec |
COVER, CONNECTOR SYSTEM | Farnell |
HDSCS, MCP 2/3 way straight black cover | RS |
Cover, 180Deg, 2-3Pos, Black | Newark Electronics |
Factory colour: Black | Conrad |
Heavy Duty Sealed Connector COVER MIXED,180,2-3POS,BK | Avnet Abacus |
HDSCS, MCP Series Cover for use with Receptacle Housing | TE Connectivity 1670365-1 | RS Americas |
COVER, 180DEG, 2-3POS, BLACK | element14 |
COVER MIXED,180,2-3POS,BK Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PA Cover - Cable Exit 180° With Black | Heavy Duty Sealed Connector Series Backshell | Part Number: 1670365-1 | Internal Number: 1670365-1 | TE Connectivity | TE Store |
03P MTA100 Connector ASSY POL RIB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1670365-1?
Additional datasheets, footprints and schematics for 1670365-1 are listed on our Part Details page. You can also find images and similar parts to 1670365-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670365-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670365-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670365-1 fall under?
The 1670365-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1670365-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670365-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670365-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670365-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Chip One Stop and Rapid Electronics have stock available or on a lead time for 1670365-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670365-1 often in real-time on the comparison pages.
What if I can't find stock of 1670365-1?
You can fill out our help required form which you can use to request a quote for 1670365-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.