Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.24
|
696
in stock
|
Buy Now | |
TE Store
from US$0.62
|
7,719
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
3,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
696
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
696
in stock
|
Buy Now | |
Conrad
from US$1.69
|
258
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .063in, 1.6mm |
Length | 36mm, 1.417in |
Width | .728in, 18.5mm |
Height | 30.75mm, 1.211in |
Nominal Voltage Architecture | 42V, 12V, 60V, 24V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 700 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
3POS MCP1.5k REC HSG CO MID POS CLOSED Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 3-1418448-2 | Internal Number: 3-1418448-2 | TE Connectivity | TE Store |
3POS MCP1.5K REC HSG CO MID PO | TTI Europe |
Automotive Conn 3Pos. Amp Mcp1.5K Rec Hsg, Codc |Amp Te Connectivity 3-1418448-2 | Newark Electronics |
Automotive Conn 3POS. AMP MCP1.5k REC HSG CODC | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 3POS MCP1.5k REC HSG CO MID POS CLOSED | Avnet America |
3POS. AMP MCP1.5K REC HSG,CODC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 3-1418448-2?
Additional datasheets, footprints and schematics for 3-1418448-2 are listed on our Part Details page. You can also find images and similar parts to 3-1418448-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1418448-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1418448-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1418448-2 fall under?
The 3-1418448-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1418448-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1418448-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1418448-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1418448-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-1418448-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1418448-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1418448-2?
You can fill out our help required form which you can use to request a quote for 3-1418448-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.