Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.82
|
62
in stock
|
Buy Now | |
TTI Europe
from US$5.14
|
6,400
in stock
|
Buy Now | |
Rapid Electronics
from US$7.52
|
3,039
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
3,027
in stock
|
Buy Now | |
Chip One Stop
from US$5.75
|
3,027
in stock
|
Buy Now | |
Heilind Electronics
from US$6.97
|
2,545
in stock
|
Buy Now | |
Farnell
from US$10.48
|
2,420
in stock
|
Buy Now | |
TE Store
from US$11.81
|
1,097
in stock
|
Buy Now | |
Sager
from US$6.78
|
478
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.97
|
424
in stock
|
Buy Now | |
element14
from US$9.38
|
330
in stock
|
Buy Now | |
RS Americas
from US$6.67
|
254
in stock
|
Buy Now | |
Future Electronics
from US$10.09
|
44
in stock
|
Buy Now | |
Conrad
from US$14.16
|
36
in stock
|
Buy Now | |
Distrelec
from US$9.80
|
12
in stock
|
Buy Now | |
Avnet America
-
|
79
in stock
|
Buy Now | |
Carlton-Bates
-
|
33
in stock
|
Buy Now | |
Avnet Asia
from US$10.87
|
-
|
Buy Now | |
Boersig
from US$10.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shell Plating Material | Tin over Copper |
Shell Material | Steel |
Insert Material | Glass Filled PBT/Nylon |
Shield Material | Steel |
Number of Positions | 9 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.83 – 8.38mm |
Housing Material | Nylon GF |
Housing Color | Black |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Mating Connector Lock Type | Jackscrews |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Package, Bulk Kit |
Packaging Quantity | 1 |
Shell Size | 1 |
Grade | Standard |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Product Type | Connector |
Grounding Indents | Without |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors HDP-20 D 9R | Rapid Electronics |
D-Sub Standard Connectors Hdp-20 D 9R |Amp Te Connectivity 1658654-1 | Newark Electronics |
KITHDP-20ENCLSURRCPTSIZE 1 | Heilind Electronics |
D SUB HOUSING, RCPT, 1 SZ, 9POS | Farnell |
KIT,HDP-20,ENCLSUR,RCPT,SIZE 1 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Cable 9 Size 20 | D-Sub Crimp Recpt Signal 9 Posn & Socket Size 20 & Shell Size 1 | Part Number: 1658654-1 | Internal Number: 1658654-1 | TE Connectivity | TE Store |
SOCKET & BACKSHELL, D, 9WAY | element14 |
Conn D-Sub Cable Socket 9Pos STR HDP-20Series CrimpSnap 20AWG ShieldingEncl.Kit | TE Connectivity 1658654-1 | RS Americas |
AMPLIMITE HDP-20 d-sub socket kit, 9 way | RS |
HDP20 Series 9 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
D-SUB socket | Conrad |
TE Connectivity KIT HDP-20 ENCLSUR RCPT SIZE 1 D Subminiature Connector 9 Contact(s) Female 0.108 inch Pitch %234-40 Receptacle | Distrelec |
Conn Housing RCP 9 POS Crimp ST Bulk | Avnet America |
AMPLIMITE HDP-20 1658654-1 Subminiature D Connector, 9 pos., 1.35x0.63x1.66 in., 24-20 AWG, Thermoplastic | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 1 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
D Sub Shell Size | DE |
Where can I find additional details, specifications and documents for a 1658654-1?
Additional datasheets, footprints and schematics for 1658654-1 are listed on our Part Details page. You can also find images and similar parts to 1658654-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658654-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658654-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658654-1 fall under?
The 1658654-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658654-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658654-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658654-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658654-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 1658654-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658654-1 often in real-time on the comparison pages.
What if I can't find stock of 1658654-1?
You can fill out our help required form which you can use to request a quote for 1658654-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.