Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
1,665
in stock
|
Buy Now | |
Boersig
from US$0.89
|
80,000
in stock
|
Buy Now | |
TE Store
from US$1.70
|
26,870
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Size | 16 |
Mating Pin Diameter | .062in |
Wire Size | .2 – .5mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .045 – .07in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
062 SOC.ASS. TYP3+ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Contact Retention Within Housing: With Contact Size: Size 16 Socket Gold Gold Flash With | Connector Contact | Part Number: 163087-8 | Internal Number: 163087-8 | TE Connectivity | TE Store |
1.57mm skt contact 24-20 AWG type 3 Au | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant: Yes |Te Connectivity 163087-8 | Newark Electronics |
AMP Type III+ Size 16 Gold Plated 24 û 20 AWG Straight Socket Assembly | Future Electronics |
Type III+ Series, Size 16 Female Crimp Circular Connector Contact | TE Connectivity 163087-8 | RS Americas |
CRIMP SOCKET, .062, GOLD | element14 |
MULTIMATE CONTACT AWG24-20 | TTI Europe |
Where can I find additional details, specifications and documents for a 163087-8?
Additional datasheets, footprints and schematics for 163087-8 are listed on our Part Details page. You can also find images and similar parts to 163087-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163087-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163087-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163087-8 fall under?
The 163087-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163087-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163087-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 163087-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163087-8 have stock available?
Authorised distributors including Boersig, TE Store, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 163087-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163087-8 often in real-time on the comparison pages.
What if I can't find stock of 163087-8?
You can fill out our help required form which you can use to request a quote for 163087-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.