Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.55
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
10,000
in stock
|
Buy Now | |
element14
from US$0.60
|
10,000
in stock
|
Buy Now | |
TE Store
from US$0.92
|
9,674
in stock
|
Buy Now | |
Heilind Electronics
from US$0.66
|
6,120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.66
|
2,040
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
RS
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .045 – .071in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
.062 DIA PIN ASS 3+ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Strip Pin And Socket Contacts & Type Iii & Emea | Part Number: 163085-9 | Internal Number: 163085-9 | TE Connectivity | TE Store |
.062 DIA PIN ASS 3+ | Heilind Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Contact male,24-20awg crimp,Size 16 | RS |
Connector, .062 Dia Pin Ass 3+ | TE Connectivity 163085-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Multimate Type III+ Series |
RoHS: | Unknown |
Product Range | Multimate Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Multimate Type III+ Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 163085-9?
Additional datasheets, footprints and schematics for 163085-9 are listed on our Part Details page. You can also find images and similar parts to 163085-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163085-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163085-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163085-9 fall under?
The 163085-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163085-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163085-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 163085-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163085-9 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 163085-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163085-9 often in real-time on the comparison pages.
What if I can't find stock of 163085-9?
You can fill out our help required form which you can use to request a quote for 163085-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.