Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1624094-1,
3613A100K |
Prices starting from US$0.22
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 4.5 x 3.2 x 3.2mm |
Tolerance | 10% |
DC Resistance | 1.6Ω |
Self Resonant Frequency | 20MHz |
Inductance | 10µH |
Current Rating (Max) | 250mA |
Mount Style | Surface Mount |
Quality Factor | 50 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Size Code | 1812 |
Operating Temperature Range | -30 – 100°C |
TE Connectivity 3613C 10UH 10% General Purpose Inductor | Distrelec |
3613C Series 1812 10 uH â–’10 % Tolerance 250 mA Surface Mount Multilayer Inductor | Future Electronics |
Rf Inductors-Smd 3613C 10Uh 10% |Amp Te Connectivity 1624094-1 | Newark Electronics |
Wirewound Inductor, 10 uH, 1.6 Ohm, ± 10%, 20 MHz, 250 mA, 1812 [4532 Metric] | Avnet America |
3613C WireWound SMDinductor w/ FerriteCore,10 uH +/-10%WireWound 250mA Idc Q:50 | TE Connectivity 1624094-1 | RS Americas |
Wirewound Inductor, 10 uH, 1.6 Ohm, � 10%, 20 MHz, 250 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624094-1?
Additional datasheets, footprints and schematics for 1624094-1 are listed on our Part Details page. You can also find images and similar parts to 1624094-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624094-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624094-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624094-1 fall under?
The 1624094-1 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624094-1 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624094-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624094-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624094-1 have stock available?
Authorised distributors including Distrelec, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1624094-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624094-1 often in real-time on the comparison pages.
What if I can't find stock of 1624094-1?
You can fill out our help required form which you can use to request a quote for 1624094-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.