Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3613C101KJIT,
1624094-2, 3613A101K |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 4.5 x 3.2 x 3.2mm |
Tolerance | 10% |
DC Resistance | 8Ω |
Inductance | 100µH |
Current Rating (Max) | 110mA |
Self Resonant Frequency | 8MHz |
Mount Style | Surface Mount |
Quality Factor | 40 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Size Code | 1812 |
Operating Temperature Range | -30 – 100°C |
Rf Inductors-Smd 3613C 100Uh 10% |Amp Te Connectivity 1624094-2 | Newark Electronics |
RF Inductors-SMD 3613C 100UH 10% | Rapid Electronics |
TE Connectivity Fixed Inductors 3613C 100UH 10% | Distrelec |
3613C 100UH 10% | Future Electronics |
Wirewound Inductor, 100 uH, 8 Ohm, ± 10%, 8 MHz, 110 mA, 1812 [4532 Metric] | Avnet America |
WireWound SMD Inductor w/ FerriteCore,100 uH +/-10%WireWound 110mA Idc | TE Connectivity 1624094-2 | RS Americas |
Wirewound Inductor, 100 uH, 8 Ohm, � 10%, 8 MHz, 110 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1624094-2?
Additional datasheets, footprints and schematics for 1624094-2 are listed on our Part Details page. You can also find images and similar parts to 1624094-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624094-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624094-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624094-2 fall under?
The 1624094-2 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624094-2 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624094-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624094-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624094-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1624094-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624094-2 often in real-time on the comparison pages.
What if I can't find stock of 1624094-2?
You can fill out our help required form which you can use to request a quote for 1624094-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.