Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1624094-5 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
1,043
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
1,043
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
1,043
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1,043
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 4.5 x 3.2 x 3.2mm |
Current Rating (Max) | 500mA |
Self Resonant Frequency | 25MHz |
DC Resistance | .4Ω |
Tolerance | 20% |
Inductance | .68µH |
Mount Style | Surface Mount |
Quality Factor | 40 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Size Code | 1812 |
Operating Temperature Range | -30 – 100°C |
Rf Inductors-Smd 3613C 0.68Uh 20% |Amp Te Connectivity 2-1624094-5 | Newark Electronics |
RF Inductors-SMD 3613C 0.68UH 20% | Rapid Electronics |
TE Connectivity 3613C 0.68UH 20% Fixed Inductors 3613C 0 | Distrelec |
Wirewound Inductor, 680 nH, 400 Milliohm, ± 20%, 135 MHz, 500 mA, 1812 [4532 Metric] | Avnet America |
Wirewound Inductor, 680 nH, 400 Milliohm, � 20%, 135 MHz, 500 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1624094-5?
Additional datasheets, footprints and schematics for 2-1624094-5 are listed on our Part Details page. You can also find images and similar parts to 2-1624094-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1624094-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1624094-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1624094-5 fall under?
The 2-1624094-5 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2-1624094-5 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1624094-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1624094-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1624094-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1624094-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1624094-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1624094-5?
You can fill out our help required form which you can use to request a quote for 2-1624094-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.