Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1624094-3 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 4.5 x 3.2 x 3.2mm |
Current Rating (Max) | 605mA |
Self Resonant Frequency | 145MHz |
DC Resistance | .28Ω |
Inductance | .33µH |
Tolerance | 20% |
Mount Style | Surface Mount |
Quality Factor | 40 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Size Code | 1812 |
Operating Temperature Range | -30 – 100°C |
Fixed Inductors 3613C 0.33Uh 20% |Amp Te Connectivity 2-1624094-3 | Newark Electronics |
330nH Unshielded Inductor 605mA 280 mOhm Max 1812 (4532 Metric) | Future Electronics |
Wirewound Inductor, 330 nH, 280 Milliohm, ± 20%, 165 MHz, 605 mA, 1812 [4532 Metric] | Avnet America |
Wirewound Inductor, 330 nH, 280 Milliohm, � 20%, 165 MHz, 605 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1624094-3?
Additional datasheets, footprints and schematics for 2-1624094-3 are listed on our Part Details page. You can also find images and similar parts to 2-1624094-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1624094-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1624094-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1624094-3 fall under?
The 2-1624094-3 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2-1624094-3 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1624094-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1624094-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1624094-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1624094-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1624094-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1624094-3?
You can fill out our help required form which you can use to request a quote for 2-1624094-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.