Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3613C1R0KJIT,
1624094-6, 3613A1R0M |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 4.5 x 3.2 x 3.2mm |
Tolerance | 10% |
Current Rating (Max) | 450mA |
Self Resonant Frequency | 100MHz |
DC Resistance | .5Ω |
Inductance | 1µH |
Mount Style | Surface Mount |
Quality Factor | 50 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Size Code | 1812 |
Operating Temperature Range | -30 – 100°C |
Wirewound Inductor, 1 uH, 500 Milliohm, � 10%, 100 MHz, 450 mA, 1812 [4532 Metric] | Avnet Abacus |
3613C Series 1812 1 uH ▒10 % Tolerance 450 mA Surface Mount Multilayer Inductor | Future Electronics |
Wirewound Inductor, 1 uH, 500 Milliohm, ± 10%, 100 MHz, 450 mA, 1812 [4532 Metric] | Avnet America |
Circular Connector, 3613C 1.0UH 10% | TE Connectivity 1624094-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1624094-6?
Additional datasheets, footprints and schematics for 1624094-6 are listed on our Part Details page. You can also find images and similar parts to 1624094-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1624094-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1624094-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1624094-6 fall under?
The 1624094-6 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1624094-6 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1624094-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1624094-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1624094-6 have stock available?
Authorised distributors including Avnet Abacus, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1624094-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1624094-6 often in real-time on the comparison pages.
What if I can't find stock of 1624094-6?
You can fill out our help required form which you can use to request a quote for 1624094-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.