Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1624094-8,
3613A4R7K |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.69
|
1,636
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
14,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
1,636
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1,636
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 4.5 x 3.2 x 3.2mm |
Inductance | 4.7µH |
DC Resistance | 1Ω |
Self Resonant Frequency | 35MHz |
Current Rating (Max) | 315mA |
Tolerance | 10% |
Mount Style | Surface Mount |
Quality Factor | 50 |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | No |
Size Code | 1812 |
Operating Temperature Range | -30 – 100°C |
TE Connectivity Fixed Inductors 3613C 4.7UH 10% | Distrelec |
Rf Inductors-Smd 4.7Uh 315Ma 35Mhz |Amp Te Connectivity 1-1624094-8 | Newark Electronics |
RF Inductors-SMD 4.7uH 315mA 35MHz | Rapid Electronics |
Ind Chip Molded/Unshielded Wirewound 4.7uH 10% 7.96MHz 50Q-Factor Ferrite 315mA 1812 T/R | Avnet America |
WireWound SMD Inductor w/ FerriteCore,4.7 uH +/-10%WireWound 315mA Idc | TE Connectivity 1-1624094-8 | RS Americas |
Ind Chip Molded Wirewound 4.7uH 10% 7.96MHz 50Q-Factor Ferrite 315mA T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1624094-8?
Additional datasheets, footprints and schematics for 1-1624094-8 are listed on our Part Details page. You can also find images and similar parts to 1-1624094-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1624094-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1624094-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1624094-8 fall under?
The 1-1624094-8 is listed under Passive Components > Inductors > Molded SMD Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1-1624094-8 when available in the Molded SMD Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1624094-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1624094-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1624094-8 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1624094-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1624094-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1624094-8?
You can fill out our help required form which you can use to request a quote for 1-1624094-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.