Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623925-2 |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.0398
|
3,059,383
in stock
|
Buy Now | |
Chip One Stop
from US$0.0256
|
3,059,383
in stock
|
Buy Now | |
Future Electronics
from US$0.0180
|
790,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
499,000
in stock
|
Buy Now | |
Avnet America
from US$0.0335
|
-
|
Buy Now | |
Boersig
from US$0.0403
|
-
|
Buy Now | |
TTI Europe
from US$0.0351
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 12 x 5mm |
Power Rating | 1W |
Resistance | 100Ω |
Tolerance | 5% |
Voltage Rating | 500V |
Resistance Class | Up to 1kΩ |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Element Type | Thin Film |
Element Material | Carbon Film |
Product Type | Fixed Resistor |
Resistor Type | General Purpose Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | -450 – 0ppm/°C |
Operating Temperature Range | -55 – 155°C |
Film Resistors - Through Hole 100Ohm 1W 500PPM | Rapid Electronics |
100 Ohms â–’5% 1W Through Hole Resistor Axial Carbon Film | Future Electronics |
Resistor, 100 Ohm, � 5%, 1 W, Axial Leaded, Carbon Film, High Reliability | Avnet Abacus |
Resistor, 100 Ohm, ± 5%, 1 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
100 OHM 5% 1W | TTI Europe |
Where can I find additional details, specifications and documents for a 1623925-2?
Additional datasheets, footprints and schematics for 1623925-2 are listed on our Part Details page. You can also find images and similar parts to 1623925-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623925-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623925-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623925-2 fall under?
The 1623925-2 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623925-2 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623925-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623925-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623925-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Avnet Abacus and Avnet America have stock available or on a lead time for 1623925-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623925-2 often in real-time on the comparison pages.
What if I can't find stock of 1623925-2?
You can fill out our help required form which you can use to request a quote for 1623925-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.