Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623925-7 |
Number of Resistors | 1 |
---|---|
Dimensions | 12 x 5mm |
Voltage Rating | 500V |
Tolerance | 5% |
Power Rating | 1W |
Resistance | 150KΩ |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Element Material | Carbon Film |
Element Type | Thin Film |
Resistor Type | General Purpose Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | -450 – 0ppm/°C |
CFR100 Series 150 kOhm 1 W ▒5 % 0--700ppm/░C Through Hole Carbon Film Resistor | Future Electronics |
150K OHM 5% 1W | TTI Europe |
Resistor, 150 kOhm, ± 5%, 1 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
Resistor, 150 kOhm, � 5%, 1 W, Axial Leaded, Carbon Film, High Reliability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623925-7?
Additional datasheets, footprints and schematics for 1623925-7 are listed on our Part Details page. You can also find images and similar parts to 1623925-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623925-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623925-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623925-7 fall under?
The 1623925-7 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623925-7 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623925-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623925-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623925-7 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America and Avnet Abacus have stock available or on a lead time for 1623925-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623925-7 often in real-time on the comparison pages.
What if I can't find stock of 1623925-7?
You can fill out our help required form which you can use to request a quote for 1623925-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.