Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CFR16J120RJIT,
1623927-8 |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0140
|
69,880
in stock
|
Buy Now | |
Future Electronics
from US$0.0050
|
195,000
in stock
|
Buy Now | |
Farnell
from US$0.0286
|
80,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0094
|
69,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.0099
|
69,880
in stock
|
Buy Now | |
Avnet America
from US$0.0096
|
-
|
Buy Now | |
Boersig
from US$0.0104
|
-
|
Buy Now | |
TTI Europe
from US$0.0116
|
-
|
Buy Now | |
Sager
from US$0.0084
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 3.5 x 1.85mm |
Power Rating | .25W |
Voltage Rating | 200V |
Resistance | 120Ω |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Resistor Type | General Purpose Resistor |
Element Type | Thin Film |
Element Material | Carbon Film |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | -1200 – 0ppm/°C |
Operating Temperature Range | -55 – 155°C |
THROUGH HOLE RESISTORS | Farnell |
Carbon Film Res.-Through Hole 120Ohm 1/4W 1200Ppm |Amp Te Connectivity 1623927-8 | Newark Electronics |
Carbon Film Res.-Through Hole 120Ohm 1/4W 1200PPM | Rapid Electronics |
Resistor, 120 Ohm, ± 5%, 250 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America |
120 OHM 5% .25W | TTI Europe |
Carbon Film Resistors - Through Hole 120 OHM 5% 1/2W | Sager |
Resistor, 120 Ohm, � 5%, 250 mW, Axial Leaded, Carbon Film, High Reliability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623927-8?
Additional datasheets, footprints and schematics for 1623927-8 are listed on our Part Details page. You can also find images and similar parts to 1623927-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623927-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623927-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623927-8 fall under?
The 1623927-8 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623927-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623927-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623927-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623927-8 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1623927-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623927-8 often in real-time on the comparison pages.
What if I can't find stock of 1623927-8?
You can fill out our help required form which you can use to request a quote for 1623927-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.