2-1623928-0 Resistors by TE Connectivity

CFR16 5% 3R3

Status: Active
Series: -
RoHS: Unknown
Aliases: CFR16J3R3JIT,
2-1623928-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0089

Distributor Stock
Logo for Newark
Newark
from US$0.0190
14,800
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0104
14,800
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0122
14,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0089
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 3.5 x 1.85mm
Power Rating .25W
Voltage Rating 200V
Resistance 3.3Ω
Tolerance 5%
Resistance Class Up to 1kΩ
Mount Style Axial Leaded
Packaging Method Ammo Packed
Product Type Fixed Resistor
Element Type Thin Film
Element Material Carbon Film
Resistor Type General Purpose Resistor
Number of Terminations 2
Termination Type Tinned Copper Leads
Operating Temperature Range -55 – 155°C
Temperature Coefficient 350ppm/°C


Alternative Descriptions

Carbon Film Resistors - Through Hole Cfr16 5% 3R3 |Amp Te Connectivity 2-1623928-0 | Newark Electronics
Carbon Film Resistors-Through Hole CFR16 5% 3R3 | Rapid Electronics
Resistor, 3.3 Ohm, ± 5%, 250 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America
Resistor, 3.3 Ohm, � 5%, 250 mW, Axial Leaded, Carbon Film, High Reliability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1623928-0?

Additional datasheets, footprints and schematics for 2-1623928-0 are listed on our Part Details page. You can also find images and similar parts to 2-1623928-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1623928-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1623928-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1623928-0 fall under?

The 2-1623928-0 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 2-1623928-0 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1623928-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1623928-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1623928-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 2-1623928-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1623928-0 often in real-time on the comparison pages.

What if I can't find stock of 2-1623928-0?

You can fill out our help required form which you can use to request a quote for 2-1623928-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay