1623931-8 Resistors by TE Connectivity

CFR25 5% 33K

Status: Active
Series: -
RoHS: Unknown
Aliases: CFR25J33KJIT,
1623931-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0103

Distributor Stock
Logo for Newark
Newark
from US$0.0270
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0103
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 6.8 x 2.5mm
Voltage Rating 250V
Power Rating .33W
Tolerance 5%
Resistance Class 1kΩ – 1MΩ
Resistance 33KΩ
Mount Style Axial Leaded
Packaging Method Ammo Packed
Resistor Type General Purpose Resistor
Product Type Fixed Resistor
Element Material Carbon Film
Element Type Thin Film
Termination Type Tinned Copper Leads
Number of Terminations 2
Operating Temperature Range -55 – 155°C
Temperature Coefficient -1200 – 0ppm/°C


Alternative Descriptions

Carbon Film Resistors - Through Hole Cfr25 5% 33K |Amp Te Connectivity 1623931-8 | Newark Electronics
Resistor, 33 kOhm, ± 5%, 330 mW, Axial Leaded, Carbon Film, High Reliability | Avnet America
Resistor, 33 kOhm, � 5%, 330 mW, Axial Leaded, Carbon Film, High Reliability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623931-8?

Additional datasheets, footprints and schematics for 1623931-8 are listed on our Part Details page. You can also find images and similar parts to 1623931-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623931-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623931-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623931-8 fall under?

The 1623931-8 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623931-8 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623931-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623931-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623931-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1623931-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623931-8 often in real-time on the comparison pages.

What if I can't find stock of 1623931-8?

You can fill out our help required form which you can use to request a quote for 1623931-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay