Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1623929-3 |
Prices starting from US$0.0491
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
253
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
253
in stock
|
Buy Now | |
Future Electronics
from US$0.0491
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 16 x 5.5mm |
Tolerance | 5% |
Power Rating | 2W |
Resistance | 10KΩ |
Resistance Class | 1kΩ – 1MΩ |
Voltage Rating | 500V |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Element Material | Carbon Film |
Resistor Type | General Purpose Resistor |
Element Type | Thin Film |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | -450 – 0ppm/°C |
Thin Film Axial leaded Resistor 2W 10K | RS |
Carbon Film Resistors-Through Hole Cfr200 5% 10K |Amp Te Connectivity 1623929-3 | Newark Electronics |
Resistor, 10 kOhm, ± 5%, 2 W, Axial Leaded, Carbon Film, High Reliability | Avnet America |
10K OHM 5% 2W | TTI Europe |
Resistor, 10 kOhm, � 5%, 2 W, Axial Leaded, Carbon Film, High Reliability | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1623929-3?
Additional datasheets, footprints and schematics for 1623929-3 are listed on our Part Details page. You can also find images and similar parts to 1623929-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623929-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623929-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623929-3 fall under?
The 1623929-3 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623929-3 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623929-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623929-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623929-3 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1623929-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623929-3 often in real-time on the comparison pages.
What if I can't find stock of 1623929-3?
You can fill out our help required form which you can use to request a quote for 1623929-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.