Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
6
in stock
|
Buy Now | |
element14
from US$0.88
|
2,234
in stock
|
Buy Now | |
Farnell
from US$0.84
|
2,234
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
207
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | .732in, 18.6mm |
Length | 1.386in, 35.2mm |
Height | .622in, 15.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Row-to-Row Spacing | .165in, 4.2mm |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
Automotive Conn Housing, Plug, 12Pos | Newark Electronics |
Cap Assembly, FH, 12 way, Pin, 025 | RS |
Conn Housing RCP 12 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
MULTILOCK 025 Series, 12 Way Cable Mount Socket Housing, Socket Housing | TE Connectivity 1565894-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1565894-1?
Additional datasheets, footprints and schematics for 1565894-1 are listed on our Part Details page. You can also find images and similar parts to 1565894-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565894-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565894-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565894-1 fall under?
The 1565894-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1565894-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565894-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565894-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565894-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for 1565894-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565894-1 often in real-time on the comparison pages.
What if I can't find stock of 1565894-1?
You can fill out our help required form which you can use to request a quote for 1565894-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.