Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | .64mm, .025in |
---|---|
Terminal & Splice Type | Tab |
Interface Plating | Gold (Au) |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Typical Current Rating | 4A |
Wire Size Search | .25mm², .22mm², .5mm², .35mm², .4mm², .3mm² |
Wire Insulation Diameter | .037 – .067in, .95 – 1.6mm |
Wire Size | .22 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1376109-2?
Additional datasheets, footprints and schematics for 1376109-2 are listed on our Part Details page. You can also find images and similar parts to 1376109-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376109-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376109-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376109-2 fall under?
The 1376109-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1376109-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376109-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376109-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376109-2 have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1376109-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376109-2 often in real-time on the comparison pages.
What if I can't find stock of 1376109-2?
You can fill out our help required form which you can use to request a quote for 1376109-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.