Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
1,139
in stock
|
Buy Now | |
TE Store
from US$0.58
|
2,604
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
961
in stock
|
Buy Now | |
element14
from US$1.61
|
961
in stock
|
Buy Now | |
Farnell
from US$1.37
|
961
in stock
|
Buy Now | |
Rapid Electronics
from US$0.91
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
68
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
68
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .64mm, .025in |
Length | .827in, 21mm |
Width | .606in, 15.4mm |
Height | .622in, 15.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .232in, 5.9mm |
Sealable | No |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
025 ECU PLUG HSG ASY 12P BLACK Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 12 Housing for Female Terminals .64 mm .025" Wire-to-Board | Th/.025 Connector System & Housing | Part Number: 1318774-2 | Internal Number: 1318774-2 | TE Connectivity | TE Store |
Plug Housing, 12 way, Rec, 025, BLK | RS |
Automotive Housing, Plug, 12Pos, Black Rohs Compliant: Yes |Amp Te Connectivity 1318774-2 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 12POS, BLACK | element14 |
Automotive Conn 025 ECU PLUG HSG ASY 12P BLACK | Rapid Electronics |
TE Connectivity - AMP Housing 025 ECU PLUG HSG ASY 12P BLACK | Distrelec |
Conn Housing PL 12 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
MULTILOCK 025 Series 2.2mm Pitch 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 1318774-2 | RS Americas |
ECU Female Plug Housing Black Connector, .64 mm width, 12 positions, 2.2 mm pitch, not sealed | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1318774-2?
Additional datasheets, footprints and schematics for 1318774-2 are listed on our Part Details page. You can also find images and similar parts to 1318774-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318774-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318774-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318774-2 fall under?
The 1318774-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318774-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318774-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318774-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318774-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1318774-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318774-2 often in real-time on the comparison pages.
What if I can't find stock of 1318774-2?
You can fill out our help required form which you can use to request a quote for 1318774-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.