Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
1,879
in stock
|
Buy Now | |
element14
from US$1.32
|
3,423
in stock
|
Buy Now | |
Farnell
from US$0.87
|
3,423
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
2,958
in stock
|
Buy Now | |
TE Store
from US$0.58
|
658
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
607
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
572
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
569
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
63
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | 15.4mm, .606in |
Length | 21mm, .827in |
Height | .622in, 15.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | 5.9mm, .232in |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
Plug Housing, 12 way, Rec, 025 | RS |
025 ECU PLUG HSG ASSY 12P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 12 Housing for Female Terminals .64 mm .025" Wire-to-Board | Th/.025 Connector System & Housing | Part Number: 1318774-1 | Internal Number: 1318774-1 | TE Connectivity | TE Store |
Automotive Housing, Plug, 12Pos | Newark Electronics |
Automotive Connectors PLUG HSG ASSY 12P | Rapid Electronics |
TE Connectivity - AMP Housing 025 ECU PLUG HSG ASSY 12P | Distrelec |
MULTILOCK 025 Series 2.2mm Pitch 12 Way 2 Row Male Straight PCB Housing | TE Connectivity 1318774-1 | RS Americas |
12 Position Rectangular Housing Connector Plug Natural 0.087 (2.20mm)" | Future Electronics |
Conn Housing PL 12 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1318774-1?
Additional datasheets, footprints and schematics for 1318774-1 are listed on our Part Details page. You can also find images and similar parts to 1318774-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318774-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318774-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318774-1 fall under?
The 1318774-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318774-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318774-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318774-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318774-1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and TE Store have stock available or on a lead time for 1318774-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318774-1 often in real-time on the comparison pages.
What if I can't find stock of 1318774-1?
You can fill out our help required form which you can use to request a quote for 1318774-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.