1544969-1 Automotive, Truck, Bus, & Off-Road Terminals by TE Connectivity

TAB, 8MM NG1 PLUS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Mating Tab Width 8mm, .315in
Typical Current Rating 67A
Crimp Type F-Crimp
Mating Tab Thickness .039in, 1mm
Interface Plating Tin (Sn)
Terminal & Splice Type Tab
Wire Size 9 – 7AWG, 7 – 10mm²
Wire Size Search 8AWG, 9AWG, 10mm², 8mm²
Wire Insulation Diameter .193 – .233in, 4.9 – 5.9mm
Primary Locking Feature Clean Body
Wire Type Copper
Termination Method Crimp
Operating Temperature Range -40 – 150°C, -40 – 302°F


Alternative Descriptions

Contact M Crimp ST Cable Mount Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1544969-1?

Additional datasheets, footprints and schematics for 1544969-1 are listed on our Part Details page. You can also find images and similar parts to 1544969-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1544969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1544969-1 fall under?

The 1544969-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.

Can I view similar or alternative parts?

You can view similar parts to 1544969-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1544969-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1544969-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1544969-1 have stock available?

Authorised distributors including Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1544969-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1544969-1 often in real-time on the comparison pages.

What if I can't find stock of 1544969-1?

You can fill out our help required form which you can use to request a quote for 1544969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay