Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .025in, .64mm, .059in, 1.5mm |
Length | 34.9mm, 1.374in |
Width | 1.709in, 43.4mm |
Height | 1.346in, 34.2mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 13VDC |
Centerline (Pitch) | 12mm, .472in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Box & Carton |
Packaging Quantity | 750 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Hybrid, Housing For Female Terminal |Amp Te Connectivity 1544650-3 | Newark Electronics |
AMP1544650-3 | Avnet America |
Where can I find additional details, specifications and documents for a 1544650-3?
Additional datasheets, footprints and schematics for 1544650-3 are listed on our Part Details page. You can also find images and similar parts to 1544650-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544650-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544650-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544650-3 fall under?
The 1544650-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544650-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544650-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544650-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544650-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1544650-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544650-3 often in real-time on the comparison pages.
What if I can't find stock of 1544650-3?
You can fill out our help required form which you can use to request a quote for 1544650-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.