Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P8010589526 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
21,469
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
21,481
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
21,481
in stock
|
Buy Now | |
element14
from US$0.12
|
21,469
in stock
|
Buy Now | |
TE Store
from US$0.08
|
18,879
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
6,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,601
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,411
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Orange |
---|---|
Material | Silicone |
Cable Insulation Diameter | 4.9 – 5.9mm, .193 – .232in |
Cavity Diameter | .413in, 10.5mm |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Lubricant Content | Yes |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
TE Connectivity - AMP JOINT ORANGE G3 | Distrelec |
SINGLE WIRE SEAL, SILICONE, ORANGE | element14 |
JOINT ORANGE G3 Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Orange Cavity Diameter: 10.5 mm Cavity Diameter: .413 in Single Wire Seal (SWS) Silicone Orange 10.5 mm | Connector Seal & Cavity Plug | Part Number: 1544316-2 | Internal Number: 1544316-2 | Alias Number: P8010589526 | TE Connectivity | TE Store |
JOINT ORANGE G3 | Heilind Electronics |
Connector, Single Wire Seal Rohs Compliant: Yes |Te Connectivity 1544316-2 | Newark Electronics |
Connector Accessories Seal Silicone Orange | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wire Seal |
---|---|
For Use With | AMP Automotive Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1544316-2?
Additional datasheets, footprints and schematics for 1544316-2 are listed on our Part Details page. You can also find images and similar parts to 1544316-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544316-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544316-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544316-2 fall under?
The 1544316-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1544316-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544316-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544316-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544316-2 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and TE Store have stock available or on a lead time for 1544316-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544316-2 often in real-time on the comparison pages.
What if I can't find stock of 1544316-2?
You can fill out our help required form which you can use to request a quote for 1544316-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.