Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P801038953602 |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
569
in stock
|
Buy Now | |
element14
from US$1.44
|
293
in stock
|
Buy Now | |
Farnell
from US$1.33
|
293
in stock
|
Buy Now | |
TE Store
from US$0.96
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
51
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .64mm, .025in, .059in, 1.5mm |
Width | 2.575in, 65.4mm |
Height | .984in, 25mm |
Length | 1.252in, 31.8mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 13VDC |
Centerline (Pitch) | 12mm, .472in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 800 |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
NG1 Series,Housing,tab,2way | RS |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
PL 2V 8MM NG1 MONT Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 8 mm Mating Tab Width: .314 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 8 mm .314" Wire-to-Wire | Automotive Housing | Part Number: 1544334-1 | Internal Number: 1544334-1 | Alias Number: P801038953602 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 2Pos | Newark Electronics |
PL 2V 8MM NG1 MONT | Heilind Electronics |
Conn Housing PL 2 POS 12mm Crimp ST Strip | Avnet America |
CONNECTOR, 2 WAY, 8MM NG1 UN SEALED | TE Connectivity 1544334-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1544334-1?
Additional datasheets, footprints and schematics for 1544334-1 are listed on our Part Details page. You can also find images and similar parts to 1544334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544334-1 fall under?
The 1544334-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544334-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544334-1 have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1544334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544334-1 often in real-time on the comparison pages.
What if I can't find stock of 1544334-1?
You can fill out our help required form which you can use to request a quote for 1544334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.