1544970-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1544970-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1544970-1
Series Information for 1544970-1 - TE Connectivity
  • Status: Active
  • Product Code: M422
  • Global Product Line: N03
  • GPL Description: Automotive

Description

SEAL, NG9K

Specifications

Color:
Brown
Material:
Silicone
Cable Insulation Diameter:
.104 – .157in, 2.65 – 4mm
Cavity Diameter:
10.5mm, .413in
UL Flammability Rating:
None
Lubricant Content:
Yes
Resistance to Hydrocarbons:
Poor
Shore A Hardness:
50
Seal Type:
Single Wire Seal (SWS)
Operating Temperature Range:
-40 – 266°F, -40 – 130°C

Compatibility

  • Compatible Parts: 1544964-1, 1544964-2, 1544967-1, 1544967-2, 1544969-1, 1544969-2, 1801361-3, 1544680-1, 1544680-3, 1801398-3, 1544980-1, 1544980-2, 1544980-3, 1544980-4, 1544965-1, 1544965-2, 1544966-1, 1544966-2, 1544978-1, 1544978-2, 1544978-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Power and Signal Group
SEAL, NG9K
Avnet Europe
Cable Accessories Wire Seal Silicone Brown