1544980-1 Part Information

Details for 1544980-1 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Featured content from Farnell

Part Specifications

Color Black
Cable Exit Angle 180°
Body Material PBT GF
Number of Rows 1
Number of Positions 2
Mating Tab Width 1.5mm, .64mm, .025in, .059in
Height 1.343in, 34.1mm
Width 3.134in, 79.6mm
Length 28.7mm, 1.13in
Operating Voltage 13VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 12mm, .472in
UL Flammability Rating UL 94-HB
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 800
Packaging Method Box & Carton
Strain Relief No
Hybrid Connector No
Connector System Wire-to-Wire
Primary Locking Feature Integrated in Housing
Connector Style Housing for male terminals
Sealable No
Operating Temperature Range -40 – 257°F, -40 – 125°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: M096
Global Product Line: N46
GPL Description: Automotive

Compatible Parts

Alternative Part Descriptions

  • AUTOMOTIVE HOUSING, PLUG, 2POS ROHS COMPLIANT: YES | Newark Electronics
  • AMP1544980-1 | Avnet America
  • AMP1544980-1 | Avnet Europe
  • TAB HOUSING 8MM NG1 PLUS 2 WAY | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1544980-1?

Additional datasheets, footprints and schematics for 1544980-1 are listed in our Part Details tab. You can also find the 1544980-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1544980-1 in the Pricing & Inventory tab next to part details. You can view 1544980-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1544980-1 fall under?

The 1544980-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1544980-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1544980-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1544980-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1544980-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TTI Europe have stock available or on a lead time for 1544980-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1544980-1 often in real-time on the comparison pages.

What if I can't find stock of 1544980-1?

You can fill out our help required form which you can use to request a quote for 1544980-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1544980-1

Loading...
Loading Results for 1544980-1