Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P8010489526 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
18,294
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
23,119
in stock
|
Buy Now | |
TE Store
from US$0.09
|
20,836
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
18,522
in stock
|
Buy Now | |
element14
from US$0.14
|
18,294
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
13,739
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
9,380
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
6,830
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
2,276
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Material | Silicone |
Cable Insulation Diameter | .126 – .161in, 3.2 – 4.1mm |
Cavity Diameter | 10.5mm, .413in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
JOINT VERT G2 SINGLE WIRE SEAL | TTI Europe |
Automotive Connectors JOINT VERT G2 | Rapid Electronics |
JOINT VERT G2 Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Green Cavity Diameter: 10.5 mm Cavity Diameter: .413 in Single Wire Seal (SWS) Silicone Green 10.5 mm | Connector Seal & Cavity Plug | Part Number: 1544316-1 | Internal Number: 1544316-1 | Alias Number: P8010489526 | TE Connectivity | TE Store |
Single Wire Seal, Automotive Connector | Newark Electronics |
SINGLE WIRE SEAL, SILICONE, GREEN | element14 |
TE Connectivity - AMP JOINT VERT G2 | Distrelec |
JOINT VERT G2 | Heilind Electronics |
Connector Accessories Seal Plug Green | Avnet America |
Crimp Terminal Cover, Silicone Rubber, Green | TE Connectivity 1544316-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1544316-1?
Additional datasheets, footprints and schematics for 1544316-1 are listed on our Part Details page. You can also find images and similar parts to 1544316-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544316-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544316-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544316-1 fall under?
The 1544316-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1544316-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544316-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544316-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544316-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1544316-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544316-1 often in real-time on the comparison pages.
What if I can't find stock of 1544316-1?
You can fill out our help required form which you can use to request a quote for 1544316-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.