Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P79101792751 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
2,600
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
2,600
in stock
|
Buy Now | |
element14
from US$0.33
|
2,175
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,142
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
975
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
325
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now |
Mating Tab Width | 8mm, .315in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 43A |
Mating Tab Thickness | .039in, 1mm |
Interface Plating | Tin (Sn) |
Wire Size Search | 4mm², 3mm², 12AWG, 5mm², 10AWG, 6mm² |
Wire Insulation Diameter | 3.2 – 4.4mm, .126 – .173in |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Automotive Connectors CLIP 8 MM NG1-1 PO | Rapid Electronics |
Receptacle terminal,PRONER,8mm,AWG 12-10 | RS |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Automotive Contact, Socket, Crimp | Newark Electronics |
CLIP 8 MM NG1-1 PO | Heilind Electronics |
Quick Disconnect Terminal 10-12AWG F 30mm 9.3mm Strip | Avnet Abacus |
43 A 12 to 10 AWG 8 mm NG Power Crimp Receptacle | Future Electronics |
PRONER .315 Series Crimp Receptacle, 8 x 1mm, 12 - 10 AWG | TE Connectivity 1544227-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1544227-1?
Additional datasheets, footprints and schematics for 1544227-1 are listed on our Part Details page. You can also find images and similar parts to 1544227-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544227-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544227-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544227-1 fall under?
The 1544227-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544227-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544227-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544227-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544227-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for 1544227-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544227-1 often in real-time on the comparison pages.
What if I can't find stock of 1544227-1?
You can fill out our help required form which you can use to request a quote for 1544227-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.