Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | P801038952602 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
405
in stock
|
Buy Now | |
Rapid Electronics
from US$1.72
|
1,333
in stock
|
Buy Now | |
Distrelec
from US$1.56
|
1,333
in stock
|
Buy Now | |
element14
from US$1.26
|
381
in stock
|
Buy Now | |
Farnell
from US$1.27
|
381
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
296
in stock
|
Buy Now | |
TE Store
from US$0.89
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
224
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$1.30
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.5mm, .059in, .64mm, .025in |
Width | 1.173in, 29.8mm |
Height | 1.173in, 29.8mm |
Length | 34.6mm, 1.362in |
Operating Voltage | 13VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .472in, 12mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 750 |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors PC 2V 8MM WP NG1 N | Rapid Electronics |
TE Connectivity 2 Position 12 mm Pitch Black Wire to Wire NG Automotive Connector Housing | Distrelec |
NG1 Series,Housing,receptacle,2way | RS |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
PC 2V 8MM WP NG1 N Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 8 mm Mating Tab Width: .314 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 8 mm .314" Wire-to-Wire | Automotive Housing | Part Number: 1544317-1 | Internal Number: 1544317-1 | Alias Number: P801038952602 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 2Pos | Newark Electronics |
Conn Housing RCP 2 POS 12mm Crimp ST Cable Mount Box | Avnet America |
2 Position 12 mm Pitch Black Wire to Wire NG Automotive Connector Housing | Future Electronics |
NG1 Series, 2 Way Cable Mount Socket Housing | TE Connectivity 1544317-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1544317-1?
Additional datasheets, footprints and schematics for 1544317-1 are listed on our Part Details page. You can also find images and similar parts to 1544317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544317-1 fall under?
The 1544317-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544317-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544317-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, element14 and Farnell have stock available or on a lead time for 1544317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544317-1 often in real-time on the comparison pages.
What if I can't find stock of 1544317-1?
You can fill out our help required form which you can use to request a quote for 1544317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.