Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
906
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
2,145
in stock
|
Buy Now | |
element14
from US$1.00
|
2,102
in stock
|
Buy Now | |
Farnell
from US$0.98
|
2,102
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 1 |
Number of Rows | 1 |
Mating Tab Width | .059in, .025in, 1.5mm, .64mm |
Height | 31mm, 1.22in |
Width | 40mm, 1.575in |
Length | 1.008in, 25.6mm |
Operating Voltage | 13VDC |
Nominal Voltage Architecture | 12V |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 2000 |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Housing, Receptacle, 1Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 1POS | element14 |
NG1 Series,Housing,receptacle,1way | RS |
AMP1544603-1 | Avnet America |
NG1 Series, 1 Way Cable Mount Socket Housing | TE Connectivity 1544603-1 | RS Americas |
1W 8MM NG1 SEALEDCLIPASSYBLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 1544603-1?
Additional datasheets, footprints and schematics for 1544603-1 are listed on our Part Details page. You can also find images and similar parts to 1544603-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544603-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544603-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544603-1 fall under?
The 1544603-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1544603-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544603-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544603-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544603-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1544603-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544603-1 often in real-time on the comparison pages.
What if I can't find stock of 1544603-1?
You can fill out our help required form which you can use to request a quote for 1544603-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.