Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.39
|
-
|
Buy Now |
Color | Green |
---|---|
Material | Silicone |
Cable Insulation Diameter | 3.2 – 4.1mm, .126 – .161in |
Lubricant Content | No |
Packaging Method | Box |
Packaging Quantity | 9000 |
Seal Type | Single Wire Seal (SWS) |
Single Wire Seal for 3.2mm to 4.1mm Diameter Cables Silicon Green Box | Avnet America |
Where can I find additional details, specifications and documents for a 1544664-1?
Additional datasheets, footprints and schematics for 1544664-1 are listed on our Part Details page. You can also find images and similar parts to 1544664-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544664-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544664-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544664-1 fall under?
The 1544664-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1544664-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544664-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544664-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544664-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1544664-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544664-1 often in real-time on the comparison pages.
What if I can't find stock of 1544664-1?
You can fill out our help required form which you can use to request a quote for 1544664-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.